Kyocera Corporation Ceramic Capacitors 1812CC473KAT1A

Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2997-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2997-6-ND
Ceramic Capacitors 478-2997-6-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2997-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2997-1-ND
Ceramic Capacitors 478-2997-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2997-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2997-2-ND
Ceramic Capacitors 478-2997-2-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812CC473KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC473KAT1A
Ceramic Capacitors 1812CC473KAT1A
CAP CER 0.047UF 630V X7R 1812

CAP CER 0.047UF 630V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx - 12P9255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
12P9255
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx 12P9255
CERAMIC CAPACITOR 0.047UF 630V, X7R, 10%, 1812; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 630V, X7R, 10%, 1812; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 85H1093 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
85H1093
Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 85H1093
CERAMIC CAPACITOR 0.047UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2997-6-ND 478-2997-1-ND 1812CC473KAT1A 12P9255 85H1093
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitor 0.047Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details