Kyocera Corporation Ceramic Capacitors - 1812CC273MAT3A 1812CC273MAT3A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1003773-1812CC273MAT 3A Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.027μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1003773-1812CC273MAT 3A Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.027μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC273MAT3A - 1003773-1812CC273MAT3A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812CC273MAT3A
1003773-1812CC273MAT3A
Ceramic Capacitors - 1812CC273MAT3A 1003773-1812CC273MAT3A
Manufacturer: AVX Corporation Win Source Part Number: 1003773-1812CC273MAT 3A Packaging: Reel - TR Features: High Voltage Voltage Rating: 630V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.027μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.100" (2.54mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1003773-1812CC273MAT3A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 630V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.027μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.100" (2.54mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1003773-1812CC273MAT3A
Product Name Ceramic Capacitors - 1812CC273MAT3A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0270 microF
Capacitance Tolerance 20 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers