AVX Corporation Ceramic Capacitors 1812CC223KAT1A

Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2995-1-ND
Ceramic Capacitors 478-2995-1-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2995-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2995-6-ND
Ceramic Capacitors 478-2995-6-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2995-2-ND
Ceramic Capacitors 478-2995-2-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812CC223KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC223KAT1A
Ceramic Capacitors 1812CC223KAT1A
CAP CER 0.022UF 630V X7R 1812

CAP CER 0.022UF 630V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J2348
Ceramic Capacitor 0.022Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J2348
CERAMIC CAPACITOR 0.022UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 630V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2995-1-ND 478-2995-6-ND 1812CC223KAT1A 56J2348
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details