Kyocera Corporation Ceramic Capacitors 1812CC104MAZ1A

Description
0.1µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CC104MAZ1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CC104MAZ1A-ND
Ceramic Capacitors 1812CC104MAZ1A-ND
0.1µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±20% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812CC104MAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC104MAZ1A
Ceramic Capacitors 1812CC104MAZ1A
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.1Uf, 630V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5025
Capacitor Ceramic 0.1Uf, 630V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5025
CAPACITOR CERAMIC 0.1UF, 630V, X7R, 20%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 630V, X7R, 20%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812CC104MAZ1A-ND 1812CC104MAZ1A 66M5025
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 630V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details