Kyocera Corporation Ceramic Capacitors 1812CA221JAT1A

Description
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CA221JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CA221JAT1A-ND
Ceramic Capacitors 1812CA221JAT1A-ND
220pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J2235 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J2235
Ceramic Capacitor 220Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J2235
CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1812; Capacitance:220pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1812; Capacitance:220pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812CA221JAT1A-ND 56J2235
Product Name Ceramic Capacitors Ceramic Capacitor 220Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details