Kyocera Corporation Ceramic Capacitors 1812CA152JAT1A

Description
1500pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812CA152JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812CA152JAT1A-ND
Ceramic Capacitors 1812CA152JAT1A-ND
1500pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1500pF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812CA152JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CA152JAT1A
Ceramic Capacitors 1812CA152JAT1A
CAP CER 1500PF 630V NP0 1812

CAP CER 1500PF 630V NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx - 56J2222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx
56J2222
Capacitor Ceramic 1500Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx 56J2222
CAPACITOR CERAMIC 1500PF 630V, C0G, 5%, 1812; Capacitance:1500pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 630V, C0G, 5%, 1812; Capacitance:1500pF; Capacitance Tolerance:± 5%; Capacitor Application:High Voltage; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812CA152JAT1A-ND 1812CA152JAT1A 56J2222
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 630V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers