AVX Corporation Ceramic Capacitors 1812AC273KAT2A

Description
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR73A273KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A273KVTR-ND
Ceramic Capacitors 478-KGM43JR73A273KVTR-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73A273KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A273KVDKR-ND
Ceramic Capacitors 478-KGM43JR73A273KVDKR-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73A273KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73A273KVCT-ND
Ceramic Capacitors 478-KGM43JR73A273KVCT-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.027Uf, 1Kv, 1812; Capacitance Kyocera Avx - 96Y8733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.027Uf, 1Kv, 1812; Capacitance Kyocera Avx
96Y8733
Cap, Mlcc, X7R, 0.027Uf, 1Kv, 1812; Capacitance Kyocera Avx 96Y8733
CAP, MLCC, X7R, 0.027UF, 1KV, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

CAP, MLCC, X7R, 0.027UF, 1KV, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43JR73A273KVTR-ND 478-KGM43JR73A273KVDKR-ND 96Y8733
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.027Uf, 1Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details