Kyocera Corporation Ceramic Capacitors 1812AC273KAT1A

Description
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2992-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2992-6-ND
Ceramic Capacitors 478-2992-6-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2992-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2992-1-ND
Ceramic Capacitors 478-2992-1-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2992-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2992-2-ND
Ceramic Capacitors 478-2992-2-ND
0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 10R6061 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
10R6061
Ceramic Capacitor 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 10R6061
CERAMIC CAPACITOR 0.027UF 1000V, X7R, 10%, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 1000V, X7R, 10%, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx - 42J9707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
42J9707
Capacitor Ceramic 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx 42J9707
CAPACITOR CERAMIC 0.027UF 1000V, X7R, 10%, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 1000V, X7R, 10%, 1812; Capacitance:27000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2992-6-ND 478-2992-1-ND 10R6061
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.027Uf 1000V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details