Kyocera Corporation Ceramic Capacitors 1812AC223KAT3A

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-13083-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13083-6-ND
Ceramic Capacitors 478-13083-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13083-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13083-2-ND
Ceramic Capacitors 478-13083-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13083-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13083-1-ND
Ceramic Capacitors 478-13083-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 36K6947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
36K6947
Capacitor Ceramic 0.022Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 36K6947
CAPACITOR CERAMIC 0.022UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-13083-6-ND 478-13083-2-ND 36K6947
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details