Kyocera Corporation Ceramic Capacitors 1812AC222MAT1A

Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC222MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC222MAT1A-ND
Ceramic Capacitors 1812AC222MAT1A-ND
2200pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J2127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J2127
Capacitor Ceramic 2200Pf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J2127
CAPACITOR CERAMIC 2200PF 1000V, X7R, 20%, 1812; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 1000V, X7R, 20%, 1812; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1812AC222MAT1A-ND 56J2127
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers