Kyocera Corporation Ceramic Capacitors - 1812AC222KAT1A 1812AC222KAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905585-1812AC222KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905585-1812AC222KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AC222KAT1A - 905585-1812AC222KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812AC222KAT1A
905585-1812AC222KAT1A
Ceramic Capacitors - 1812AC222KAT1A 905585-1812AC222KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905585-1812AC222KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905585-1812AC222KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1812AC222KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AC222KAT1A-ND
Ceramic Capacitors 1812AC222KAT1A-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 1000V Capacitor
60-1812AC222KAT1A
SMD 0.0022uF 1000V Capacitor 60-1812AC222KAT1A
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812AC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AC222KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 1812AC222KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AC222KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 02H0360 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
02H0360
Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 02H0360
CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:2200pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812AC222KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AC222KAT1A
Ceramic Capacitors 1812AC222KAT1A
CAP CER 2200PF 1KV X7R 1812

CAP CER 2200PF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905585-1812AC222KAT1A 1812AC222KAT1A-ND 60-1812AC222KAT1A 02H0360 1812AC222KAT1A
Product Name Ceramic Capacitors - 1812AC222KAT1A Ceramic Capacitors SMD 0.0022uF 1000V Capacitor Ceramic Capacitor 2200Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106PHC250K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details