Kyocera Corporation Ceramic Capacitors 1812AA821JAT1A

Description
820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12882-1-ND
Ceramic Capacitors 478-12882-1-ND
820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12882-2-ND
Ceramic Capacitors 478-12882-2-ND
820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12882-6-ND
Ceramic Capacitors 478-12882-6-ND
820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

820pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 820Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J2039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J2039
Capacitor Ceramic 820Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J2039
CAPACITOR CERAMIC 820PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:820pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:820pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12882-1-ND 478-12882-6-ND 56J2039
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 820Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details