Kyocera Corporation Ceramic Capacitors 1812AA561KAT1A

Description
560pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
560pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AA561KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AA561KAT1A-ND
Ceramic Capacitors 1812AA561KAT1A-ND
560pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

560pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 560Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 66M4948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
66M4948
Capacitor Ceramic 560Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx 66M4948
CAPACITOR CERAMIC 560PF 1000V, C0G, 10%, 1812, FULL REEL; Capacitance:560pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 1000V, C0G, 10%, 1812, FULL REEL; Capacitance:560pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812AA561KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA561KAT1A
Ceramic Capacitors 1812AA561KAT1A
CAP CER 560PF 1KV C0G/NP0 1812

CAP CER 560PF 1KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812AA561KAT1A-ND 66M4948 1812AA561KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf 1000V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers