Kyocera Corporation Ceramic Capacitors 1812AA471KAT1A

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AA471KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AA471KAT1A-ND
Ceramic Capacitors 1812AA471KAT1A-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AA471KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA471KAT1A
Ceramic Capacitors 1812AA471KAT1A
CAP CER 470PF 1KV C0G/NP0 1812

CAP CER 470PF 1KV C0G/NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 470Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2026
Capacitor Ceramic 470Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2026
CAPACITOR CERAMIC 470PF 1000V, C0G, 10%, 1812; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 1000V, C0G, 10%, 1812; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812AA471KAT1A-ND 1812AA471KAT1A 56J2026
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details