Kyocera Corporation Ceramic Capacitors 1812AA331KAT1A

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812AA331KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812AA331KAT1A-ND
Ceramic Capacitors 1812AA331KAT1A-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AA331KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA331KAT1A
Ceramic Capacitors 1812AA331KAT1A
CAP CER 330PF 1KV NP0 1812

CAP CER 330PF 1KV NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 330Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J2015 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J2015
Capacitor Ceramic 330Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J2015
CAPACITOR CERAMIC 330PF 1000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 1000V, C0G, 10%, 1812; Capacitance:330pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1812AA331KAT1A-ND 1812AA331KAT1A 56J2015
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 330Pf 1000V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers