CAP, 220PF, 1 KV, 10%, C0G/NP0, 1812; Capacitance:220pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y9737 |
| Product Name | Cap, 220Pf, 1 Kv, 10%, C0G/np0, 1812; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.20E-4 microF |
| Capacitance Tolerance | 10 (+/- %) |