1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP CER 1000PF 1KV C0G/NP0 1812
CAP CER 1000PF 1KV C0G/NP0 1812
SMD Multilayer Ceramic Capacitor, High Voltage, 1000 pF, 10%, C0G / NP0, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43FCG3A102KVTR-ND | 478-KGM43FCG3A102KVDKR-ND | 1812AA102KAT2A | 01M9934 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, High Voltage, 1000 Pf, 10%, C0G / Np0, 1 Kv, 1812 [4532 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |