AVX Corporation Ceramic Capacitors 1812AA102JAT2A

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a ceramic chip capacitor with a capacitance of 1000 pF and a voltage rating of 1 kV. It features a C0G (NP0) dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is packaged in a 1812 case size, measuring 4.58 mm in length. It has a capacitance tolerance of ±5%, ensuring reliable performance in various electronic circuits. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The product is supplied on a reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The product is a ceramic chip capacitor with a capacitance of 1000 pF and a voltage rating of 1 kV. It features a C0G (NP0) dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is packaged in a 1812 case size, measuring 4.58 mm in length. It has a capacitance tolerance of ±5%, ensuring reliable performance in various electronic circuits. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The product is supplied on a reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FCG3A102JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FCG3A102JVCT-ND
Ceramic Capacitors 478-KGM43FCG3A102JVCT-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FCG3A102JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FCG3A102JVDKR-ND
Ceramic Capacitors 478-KGM43FCG3A102JVDKR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FCG3A102JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FCG3A102JVTR-ND
Ceramic Capacitors 478-KGM43FCG3A102JVTR-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812; Capacitance Kyocera Avx - 96Y8723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812; Capacitance Kyocera Avx
96Y8723
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812; Capacitance Kyocera Avx 96Y8723
CAP, MLCC, C0G, 1000PF, 1KV, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 1KV, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812, Reel; Capacitance Kyocera Avx - 64W1440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812, Reel; Capacitance Kyocera Avx
64W1440
Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812, Reel; Capacitance Kyocera Avx 64W1440
CAP, MLCC, C0G, 1000PF, 1KV, 1812, REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 1KV, 1812, REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 1812AA102JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA102JAT2A
Ceramic Capacitors 1812AA102JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FCG3A102JVCT-ND 478-KGM43FCG3A102JVDKR-ND 96Y8723 1812AA102JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 1000Pf, 1Kv, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50182KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details