Kyocera Corporation Ceramic Capacitors 1812AA102JAT1A

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5054-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5054-1-ND
Ceramic Capacitors 478-5054-1-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5054-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5054-6-ND
Ceramic Capacitors 478-5054-6-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5054-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5054-2-ND
Ceramic Capacitors 478-5054-2-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AA102JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AA102JAT1A
Ceramic Capacitors 1812AA102JAT1A
CAP CER 1000PF 1KV C0G/NP0 1812

CAP CER 1000PF 1KV C0G/NP0 1812

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx - 10R6057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
10R6057
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx 10R6057
CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J1924 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J1924
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J1924
CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5054-1-ND 478-5054-6-ND 1812AA102JAT1A 10R6057
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J2K50680JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details