Kyocera Corporation Ceramic Capacitors 18127C563KAT2A

Description
0.056µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18127C563KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18127C563KAT2A-ND
Ceramic Capacitors 18127C563KAT2A-ND
0.056µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.056µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3390
Capacitor Ceramic 0.056Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3390
CAPACITOR CERAMIC 0.056UF 500V, X7R, 10%, 1812; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 500V, X7R, 10%, 1812; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18127C563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C563KAT2A
Ceramic Capacitors 18127C563KAT2A
CAP CER 0.056UF 500V X7R 1812

CAP CER 0.056UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 18127C563KAT2A-ND 56J3390 18127C563KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers