KYOCERA AVX Components Corporation Ceramic Capacitors 18127C273KAT2A

Description
0.027µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72H273KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72H273KVTR-ND
Ceramic Capacitors 478-KGM43BR72H273KVTR-ND
0.027µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.027µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.027Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3380
Capacitor Ceramic 0.027Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3380
CAPACITOR CERAMIC 0.027UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:27000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:27000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18127C273KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C273KAT2A
Ceramic Capacitors 18127C273KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72H273KVTR-ND 56J3380 18127C273KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.027Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details