10000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1812, FULL REEL; Capacitance:10000pF;
CAP CER 10000PF 500V X7R 1812
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM43BR72H103KSTR-ND | 70K7225 | 18127C103KAT4A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |