Kyocera Corporation Ceramic Capacitors 18127C102KAT2A

Description
1000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72H102KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72H102KVTR-ND
Ceramic Capacitors 478-KGM43BR72H102KVTR-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127C102KAT2A
Ceramic Capacitors 18127C102KAT2A
CAP CER 1000PF 500V X7R 1812

CAP CER 1000PF 500V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3372
Capacitor Ceramic 1000Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3372
CAPACITOR CERAMIC 1000PF 500V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 500V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72H102KVTR-ND 18127C102KAT2A 56J3372
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 500V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Polymer - 127XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers