Kyocera Corporation Ceramic Capacitors 18127A332KAT2A

Description
3300pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2H332KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H332KVTR-ND
Ceramic Capacitors 478-KGM43BCG2H332KVTR-ND
3300pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

3300pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf 500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3362
Ceramic Capacitor 3300Pf 500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3362
CERAMIC CAPACITOR 3300PF 500V, C0G, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 500V, C0G, 10%, 1812, FULL REEL; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43BCG2H332KVTR-ND 56J3362
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf 500V, C0G, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details