KYOCERA AVX Components Corporation Ceramic Capacitors 18127A221KAT2A

Description
220pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2H221KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2H221KVTR-ND
Ceramic Capacitors 478-KGM43BCG2H221KVTR-ND
220pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

220pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18127A221KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18127A221KAT2A
Ceramic Capacitors 18127A221KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 220Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J3354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J3354
Capacitor Ceramic 220Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J3354
CAPACITOR CERAMIC 220PF 500V, C0G, 10%, 1812; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 500V, C0G, 10%, 1812; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2H221KVTR-ND 18127A221KAT2A 56J3354
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details