Kyocera Corporation Ceramic Capacitors 18127A202KAT2A

Description
2000pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18127A202KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18127A202KAT2A-ND
Ceramic Capacitors 18127A202KAT2A-ND
2000pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

2000pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 2000Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J3352 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J3352
Capacitor Ceramic 2000Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J3352
CAPACITOR CERAMIC 2000PF 500V, C0G, 10%, 1812; Capacitance:2000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 500V, C0G, 10%, 1812; Capacitance:2000pF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18127A202KAT2A-ND 56J3352
Product Name Ceramic Capacitors Capacitor Ceramic 2000Pf 500V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details