Kyocera Corporation Ceramic Capacitors 18125E105ZAT2A

Description
1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12000-1-ND
Ceramic Capacitors 478-12000-1-ND
1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12000-6-ND
Ceramic Capacitors 478-12000-6-ND
1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12000-2-ND
Ceramic Capacitors 478-12000-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Z5U 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 18125E105ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
18125E105ZAT2A
Capacitors - Ceramic Capacitors 18125E105ZAT2A
CAP CER 1UF 50V Z5U 1812

CAP CER 1UF 50V Z5U 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12000-1-ND 478-12000-6-ND 18125E105ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details