Kyocera Corporation Ceramic Capacitors 18125C684MAT2A

Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR71H684MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H684MVTR-ND
Ceramic Capacitors 478-KGM43FR71H684MVTR-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 68uF Capacitor
60-18125C684MAT2A
SMD 50V 68uF Capacitor 60-18125C684MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H684MV NEW GLOBAL PN 50V .68uF A 581-KGM43FR71H684MV Product overview: 18125C684MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C684MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR71H684MV NEW GLOBAL PN 50V .68uF A 581-KGM43FR71H684MV Product overview: 18125C684MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C684MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 18125C684MAT2A - 1001784-18125C684MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C684MAT2A
1001784-18125C684MAT2A
Ceramic Capacitors - 18125C684MAT2A 1001784-18125C684MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001784-18125C684MAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.050" (1.27mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001784-18125C684MAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.050" (1.27mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 18125C684MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C684MAT2A
Ceramic Capacitors 18125C684MAT2A
CAP CER 0.68UF 50V X7R 1812

CAP CER 0.68UF 50V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J3335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J3335
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J3335
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1812; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR71H684MVTR-ND 60-18125C684MAT2A 1001784-18125C684MAT2A 18125C684MAT2A 56J3335
Product Name Ceramic Capacitors SMD 50V 68uF Capacitor Ceramic Capacitors - 18125C684MAT2A Ceramic Capacitors Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details