Kyocera Corporation Ceramic Capacitors 18125C564KAT2A

Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125C564KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18125C564KAT2A-ND
Ceramic Capacitors 18125C564KAT2A-ND
0.56µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.56µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3327
Capacitor Ceramic 0.56Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3327
CAPACITOR CERAMIC 0.56UF, 50V, X7R, 10%, 1812; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF, 50V, X7R, 10%, 1812; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18125C564KAT2A-ND 56J3327
Product Name Ceramic Capacitors Capacitor Ceramic 0.56Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details