Kyocera Corporation Ceramic Capacitors - 18125C475M4Z2A 18125C475M4Z2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 854190-18125C475M4Z2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 854190-18125C475M4Z2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18125C475M4Z2A - 854190-18125C475M4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C475M4Z2A
854190-18125C475M4Z2A
Ceramic Capacitors - 18125C475M4Z2A 854190-18125C475M4Z2A
Manufacturer: AVX Corporation Win Source Part Number: 854190-18125C475M4Z2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 854190-18125C475M4Z2A
Series: FLEXITERM®
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 478-KAF43JR71H475MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF43JR71H475MVTR-ND
Ceramic Capacitors 478-KAF43JR71H475MVTR-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 854190-18125C475M4Z2A 478-KAF43JR71H475MVTR-ND
Product Name Ceramic Capacitors - 18125C475M4Z2A Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers