AVX Corporation Ceramic Capacitors 18125C474KAT4A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71H474KSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H474KSTR-ND
Ceramic Capacitors 478-KGM43AR71H474KSTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H474KSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H474KSCT-ND
Ceramic Capacitors 478-KGM43AR71H474KSCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71H474KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71H474KSDKR-ND
Ceramic Capacitors 478-KGM43AR71H474KSDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 30H1320 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
30H1320
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 30H1320
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125C474KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C474KAT4A
Ceramic Capacitors 18125C474KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43AR71H474KSTR-ND 478-KGM43AR71H474KSDKR-ND 30H1320 18125C474KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details