CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC6253 |
| Product Name | Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.4700 microF |