Kyocera Corporation SMD 3.3uF 50V Capacitor 18125C335KAT2A

Description
Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1812 125°C T/R Product overview: 18125C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1812 125°C T/R Product overview: 18125C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C335KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 50V Capacitor
60-18125C335KAT2A
SMD 3.3uF 50V Capacitor 60-18125C335KAT2A
Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1812 125°C T/R Product overview: 18125C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C335KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1812 125°C T/R Product overview: 18125C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C335KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-18125C335KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C335KAT2ADKR-ND
Ceramic Capacitors 478-18125C335KAT2ADKR-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18125C335KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C335KAT2ACT-ND
Ceramic Capacitors 478-18125C335KAT2ACT-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18125C335KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18125C335KAT2ATR-ND
Ceramic Capacitors 478-18125C335KAT2ATR-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125C335KAT2A - 760662-18125C335KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18125C335KAT2A
760662-18125C335KAT2A
Ceramic Capacitors - 18125C335KAT2A 760662-18125C335KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760662-18125C335KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3.3μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 50V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1812C335K5RAC; C1812C335K5RACTM; C1812C335K5RACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760662-18125C335KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3.3μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1812C335K5RAC; C1812C335K5RACTM; C1812C335K5RACTU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 66M5273 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
66M5273
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 66M5273
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 18125C335KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
18125C335KAT2A
Capacitors - Ceramic Capacitors 18125C335KAT2A
CAP CER 3.3UF 50V X7R 1812

CAP CER 3.3UF 50V X7R 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18125C335KAT2A 478-18125C335KAT2ADKR-ND 478-18125C335KAT2ACT-ND 760662-18125C335KAT2A 66M5273 18125C335KAT2A
Product Name SMD 3.3uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18125C335KAT2A Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers