Kyocera Corporation Ceramic Capacitors 18125C105JAT2A

Description
1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR71H105JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H105JVCT-ND
Ceramic Capacitors 478-KGM43FR71H105JVCT-ND
1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71H105JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H105JVDKR-ND
Ceramic Capacitors 478-KGM43FR71H105JVDKR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR71H105JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR71H105JVTR-ND
Ceramic Capacitors 478-KGM43FR71H105JVTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3287 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3287
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3287
CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 50V, 1812; Capacitance Kyocera Avx - 96Y8778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 50V, 1812; Capacitance Kyocera Avx
96Y8778
Cap, Mlcc, X7R, 1Uf, 50V, 1812; Capacitance Kyocera Avx 96Y8778
CAP, MLCC, X7R, 1UF, 50V, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 50V, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18125C105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125C105JAT2A
Ceramic Capacitors 18125C105JAT2A
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR71H105JVCT-ND 478-KGM43FR71H105JVDKR-ND 56J3287 18125C105JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details