Kyocera Corporation Ceramic Capacitors 18125A223JAT2A

Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1H223JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H223JVCT-ND
Ceramic Capacitors 478-KGM43BCG1H223JVCT-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H223JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H223JVTR-ND
Ceramic Capacitors 478-KGM43BCG1H223JVTR-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1H223JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1H223JVDKR-ND
Ceramic Capacitors 478-KGM43BCG1H223JVDKR-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18125A223JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18125A223JAT2A
Ceramic Capacitors 18125A223JAT2A
CAP CER 0.022UF 50V NP0 1812

CAP CER 0.022UF 50V NP0 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3245
Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3245
CAPACITOR CERAMIC 0.022UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1H223JVCT-ND 478-KGM43BCG1H223JVDKR-ND 18125A223JAT2A 56J3245
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details