KYOCERA AVX Components Corporation Capacitor Ceramic 1000Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx 18125A102KAT2A

Description
CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx - 66M5257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx
66M5257
Capacitor Ceramic 1000Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx 66M5257
CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, 1812; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M5257
Product Name Capacitor Ceramic 1000Pf 50V, C0G, 10%, 1812; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details