Kyocera Corporation Ceramic Capacitors 18124C105KAT2A

Description
1µF ±10% 4V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 4V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18124C105KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18124C105KAT2A-ND
Ceramic Capacitors 18124C105KAT2A-ND
1µF ±10% 4V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 4V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 4V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 4V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3230
Capacitor Ceramic, 1Uf, 4V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3230
CAPACITOR CERAMIC, 1UF, 4V, X7R, 10%, 1812; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 4V, X7R, 10%, 1812; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18124C105KAT2A-ND 56J3230
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 4V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details