Kyocera Corporation Ceramic Capacitors 18123C334KAT2A

Description
0.33µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71E334KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71E334KVTR-ND
Ceramic Capacitors 478-KGM43AR71E334KVTR-ND
0.33µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
56J3215
Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 56J3215
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1812, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43AR71E334KVTR-ND 56J3215
Product Name Ceramic Capacitors Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details