Kyocera Corporation Ceramic Capacitors 18123C104MAT2A

Description
0.1µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR71E104MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71E104MVTR-ND
Ceramic Capacitors 478-KGM43AR71E104MVTR-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71E104MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71E104MVCT-ND
Ceramic Capacitors 478-KGM43AR71E104MVCT-ND
CAP CER 0.1UF 25V X7R 1812

CAP CER 0.1UF 25V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43AR71E104MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR71E104MVDKR-ND
Ceramic Capacitors 478-KGM43AR71E104MVDKR-ND
CAP CER 0.1UF 25V X7R 1812

CAP CER 0.1UF 25V X7R 1812

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56J3208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 1812; Capacitance Kyocera Avx
56J3208
Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 1812; Capacitance Kyocera Avx 56J3208
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 20%, 1812; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 20%, 1812; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43AR71E104MVTR-ND 478-KGM43AR71E104MVDKR-ND 56J3208
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 25V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers