Kyocera Corporation Ceramic Capacitors 18123A223JAT2A

Description
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG1E223JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1E223JVTR-ND
Ceramic Capacitors 478-KGM43BCG1E223JVTR-ND
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1E223JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1E223JVCT-ND
Ceramic Capacitors 478-KGM43BCG1E223JVCT-ND
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG1E223JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG1E223JVDKR-ND
Ceramic Capacitors 478-KGM43BCG1E223JVDKR-ND
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
CAP CER 0.022UF 25V C0G/NP0 1812 - 66-18123A223JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.022UF 25V C0G/NP0 1812
66-18123A223JAT2A
CAP CER 0.022UF 25V C0G/NP0 1812 66-18123A223JAT2A
CAP CER 0.022UF 25V C0G/NP0 1812

CAP CER 0.022UF 25V C0G/NP0 1812

Supplier's Site
Capacitor Ceramic 0.022Uf 25V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3202
Capacitor Ceramic 0.022Uf 25V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3202
CAPACITOR CERAMIC 0.022UF 25V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 25V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG1E223JVTR-ND 478-KGM43BCG1E223JVDKR-ND 66-18123A223JAT2A 56J3202
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.022UF 25V C0G/NP0 1812 Capacitor Ceramic 0.022Uf 25V, C0G, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers