Kyocera Corporation Ceramic Capacitors 18122C473KAT2A

Description
0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72D473KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72D473KVTR-ND
Ceramic Capacitors 478-KGM43BR72D473KVTR-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72D473KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72D473KVCT-ND
Ceramic Capacitors 478-KGM43BR72D473KVCT-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BR72D473KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72D473KVDKR-ND
Ceramic Capacitors 478-KGM43BR72D473KVDKR-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx - 56J3192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx
56J3192
Capacitor Ceramic 0.047Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx 56J3192
CAPACITOR CERAMIC 0.047UF 200V, X7R, 10%, 1812; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 200V, X7R, 10%, 1812; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72D473KVTR-ND 478-KGM43BR72D473KVDKR-ND 56J3192
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 200V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details