Kyocera Corporation Ceramic Capacitors 18122C105KAT2A

Description
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR72D105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105KVTR-ND
Ceramic Capacitors 478-KGM43JR72D105KVTR-ND
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72D105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105KVCT-ND
Ceramic Capacitors 478-KGM43JR72D105KVCT-ND
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72D105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105KVDKR-ND
Ceramic Capacitors 478-KGM43JR72D105KVDKR-ND
1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx - 66AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx
66AH8299
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx 66AH8299
CAP, 1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx - 54Y9953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx
54Y9953
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx 54Y9953
CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx - 08AK4917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx
08AK4917
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx 08AK4917
CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 18122C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18122C105KAT2A
Ceramic Capacitors 18122C105KAT2A
CAP CER 1UF 200V X7R 1812

CAP CER 1UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR72D105KVTR-ND 478-KGM43JR72D105KVDKR-ND 66AH8299 54Y9953 18122C105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH150K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details