AVX Corporation Ceramic Capacitors 18122C105JAT2A

Description
1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR72D105JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105JVDKR-ND
Ceramic Capacitors 478-KGM43JR72D105JVDKR-ND
1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72D105JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105JVTR-ND
Ceramic Capacitors 478-KGM43JR72D105JVTR-ND
1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72D105JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72D105JVCT-ND
Ceramic Capacitors 478-KGM43JR72D105JVCT-ND
1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx - 66AH8298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx
66AH8298
Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx 66AH8298
CAP, 1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1UF, 200V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx - 08AK4915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx
08AK4915
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx 08AK4915
CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx - 08AK4916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx
08AK4916
Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx 08AK4916
CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

CAP, 1UF, 200V, MLCC, 1812; Capacitance:1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR72D105JVDKR-ND 478-KGM43JR72D105JVTR-ND 66AH8298 08AK4915
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 200V, Mlcc, 1812 Rohs Compliant Kyocera Avx Cap, 1Uf, 200V, Mlcc, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details