Kyocera Corporation Ceramic Capacitors 18122A472KAT2A

Description
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2D472KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D472KVTR-ND
Ceramic Capacitors 478-KGM43BCG2D472KVTR-ND
4700pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2D472KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D472KVCT-ND
Ceramic Capacitors 478-KGM43BCG2D472KVCT-ND
CAP CER 4700PF 200V C0G/NP0 1812

CAP CER 4700PF 200V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43BCG2D472KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D472KVDKR-ND
Ceramic Capacitors 478-KGM43BCG2D472KVDKR-ND
CAP CER 4700PF 200V C0G/NP0 1812

CAP CER 4700PF 200V C0G/NP0 1812

Buy Now Datasheet
Capacitor Ceramic 4700Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J3167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J3167
Capacitor Ceramic 4700Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J3167
CAPACITOR CERAMIC 4700PF 200V, C0G, 10%, 1812; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 200V, C0G, 10%, 1812; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM43BCG2D472KVTR-ND 478-KGM43BCG2D472KVDKR-ND 56J3167
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details