Kyocera Corporation Ceramic Capacitors 18122A182KAT2A

Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BCG2D182KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BCG2D182KVTR-ND
Ceramic Capacitors 478-KGM43BCG2D182KVTR-ND
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1800pF ±10% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx - 56J3154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx
56J3154
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx 56J3154
CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1812; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1812; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43BCG2D182KVTR-ND 56J3154
Product Name Ceramic Capacitors Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers