KYOCERA AVX Components Corporation Ceramic Capacitors 18121C682MAT2A

Description
6800pF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43AR72A682MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43AR72A682MVTR-ND
Ceramic Capacitors 478-KGM43AR72A682MVTR-ND
6800pF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

6800pF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 6800Pf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx - 56K4755 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
56K4755
Capacitor Ceramic 6800Pf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx 56K4755
CAPACITOR CERAMIC 6800PF 100V, X7R, 20%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 100V, X7R, 20%, 1812; Capacitance:6800pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM43AR72A682MVTR-ND 56K4755
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details