Kyocera Corporation Ceramic Capacitors 18121C475KAZ2A

Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-18121C475KAZ2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18121C475KAZ2ACT-ND
Ceramic Capacitors 478-18121C475KAZ2ACT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18121C475KAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18121C475KAZ2ATR-ND
Ceramic Capacitors 478-18121C475KAZ2ATR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-18121C475KAZ2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-18121C475KAZ2ADKR-ND
Ceramic Capacitors 478-18121C475KAZ2ADKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 18121C475KAZ2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
18121C475KAZ2A
Capacitors - Ceramic Capacitors 18121C475KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitors - 18121C475KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C475KAZ2A
Ceramic Capacitors 18121C475KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-18121C475KAZ2ACT-ND 478-18121C475KAZ2ADKR-ND 18121C475KAZ2A 18121C475KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details