Kyocera Corporation Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 18121C474KAZ2A

Description
CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx - 66M5233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
66M5233
Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx 66M5233
CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 10%, 1812; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M5233
Product Name Capacitor Ceramic 0.47Uf 100V, X7R, 10%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details