Kyocera Corporation Ceramic Capacitors 18121C274JAT2A

Description
0.27µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.27µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18121C274JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18121C274JAT2A-ND
Ceramic Capacitors 18121C274JAT2A-ND
0.27µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.27µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx - 22K3355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
22K3355
Capacitor Ceramic 0.27Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx 22K3355
CAPACITOR CERAMIC 0.27UF 100V, X7R, 5%, 1812; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF 100V, X7R, 5%, 1812; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18121C274JAT2A-ND 22K3355
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf 100V, X7R, 5%, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers