AVX Corporation Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 18121C225KAT2A.

Description
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 26AC6248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
26AC6248
Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 26AC6248
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6248
Product Name Capacitor Ceramic 2.2Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers